HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 09155030901

Description
Base - Panel Mount 90° Connector Bottom Entry IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Base - Panel Mount 90° Connector Bottom Entry IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-4058-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-4058-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-4058-ND
Base - Panel Mount 90° Connector Bottom Entry IP67/IP69K - Dust Tight, Water Resistant, Waterproof

Base - Panel Mount 90° Connector Bottom Entry IP67/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1195-4058-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details