HARTING Technology Group Heavy Duty Connector Contacts 09150006202

Description
Contact Crimp Socket 18 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 18 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 1195-1577-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
1195-1577-ND
Heavy Duty Connector Contacts 1195-1577-ND
Contact Crimp Socket 18 AWG Silver

Contact Crimp Socket 18 AWG Silver

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
337-09150006202
10A 250V Electronic Connector 337-09150006202
10A 250V Crimp Wire Terminal, Copper/Silver, Female Product overview: 09150006202 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Heavy Duty Connector - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 337-09150006202 can be used for catalog matching and distributor lookup.

10A 250V Crimp Wire Terminal, Copper/Silver, Female Product overview: 09150006202 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Heavy Duty Connector - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 337-09150006202 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-1577-ND 337-09150006202
Product Name Heavy Duty Connector Contacts 10A 250V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details