HARTING Technology Group Heavy Duty Connector Contacts 09150006222

Description
Contact Crimp Socket 18 AWG Gold
Request a Quote Datasheet
Description
Contact Crimp Socket 18 AWG Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 1195-1584-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
1195-1584-ND
Heavy Duty Connector Contacts 1195-1584-ND
Contact Crimp Socket 18 AWG Gold

Contact Crimp Socket 18 AWG Gold

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
337-09150006222
10A 250V Electronic Connector 337-09150006222
Female Signal Crimp Contact, 10A, 250V, Gold/Copper Product overview: 09150006222 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Heavy Duty Connector - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 337-09150006222 can be used for catalog matching and distributor lookup.

Female Signal Crimp Contact, 10A, 250V, Gold/Copper Product overview: 09150006222 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Heavy Duty Connector - Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 337-09150006222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-1584-ND 337-09150006222
Product Name Heavy Duty Connector Contacts 10A 250V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details