PHOENIX CONTACT USA Din Rail, Channel 0719087

Description
Terminal Block Connector 2 Position Feed Through Green 12-30 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Green 12-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3938-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3938-ND
Din Rail, Channel 277-3938-ND
Terminal Block Connector 2 Position Feed Through Green 12-30 AWG

Terminal Block Connector 2 Position Feed Through Green 12-30 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 277-3938-ND
Product Name Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-5114-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers