EDAC, Inc. Edgeboard Connectors 341-056-520-103

Description
"56 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-056-520-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-056-520-103-ND
Edgeboard Connectors 151-341-056-520-103-ND
"56 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"56 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 56Pos, Th; Card Edge Connector Type Edac - 66AJ1665 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 56Pos, Th; Card Edge Connector Type Edac
66AJ1665
Card Edge Conn, Single, 56Pos, Th; Card Edge Connector Type Edac 66AJ1665
CARD EDGE CONN, SINGLE, 56POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 56POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-056-520-103-ND 66AJ1665
Product Name Edgeboard Connectors Card Edge Conn, Single, 56Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Card Edge Connectors - 2170231-2 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
4 suppliers
Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers