EDAC, Inc. Edgeboard Connectors 341-055-500-108

Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-055-500-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-055-500-108-ND
Edgeboard Connectors 151-341-055-500-108-ND
"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"55 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac - 65AJ5440 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac
65AJ5440
Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac 65AJ5440
CARD EDGE CONN, SINGLE, 55POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 55POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:55 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-055-500-108-ND 65AJ5440
Product Name Edgeboard Connectors Card Edge Conn, Single, 55Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 55 #
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10412004AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 120 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-2000-3-ND - DigiKey
Specs
Mounting Through Hole
View Details