TE Connectivity Electronic Connector 34105

Description
Ring Terminal, 16-22AWG Copper, Tin Plated, 170°C Product overview: 34105 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ring Terminal, 16-22AWG Copper, Tin Plated, 170°C Product overview: 34105 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-34105
Electronic Connector 392-34105
Ring Terminal, 16-22AWG Copper, Tin Plated, 170°C Product overview: 34105 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34105 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG Copper, Tin Plated, 170°C Product overview: 34105 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A0915-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0915-ND
Ring Connectors A0915-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333840-34105 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333840-34105
Connectors, Interconnects - Terminals - Ring Connectors 1333840-34105
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333840-34105 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Features: Brazed Seam, Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Copper Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.218" (5.54mm) Length - Overall: 0.449" (11.40mm) Insulation: Non-Insulated Stud/Tab Size: 6 Stud ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A0915,-CA8889-000-SI ,-34105-SI,-CA8889-0 00-SI-ND,2266-34105 Base Product Number: 3410 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333840-34105
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Bulk
Features: Brazed Seam, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.218" (5.54mm)
Length - Overall: 0.449" (11.40mm)
Insulation: Non-Insulated
Stud/Tab Size: 6 Stud
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A0915,-CA8889-000-SI,-34105-SI,-CA8889-000-SI-ND,2266-34105
Base Product Number: 3410
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity - 26AC7086 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity
26AC7086
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity 26AC7086
TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity - 57AC7880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity
57AC7880
Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity 57AC7880
TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 16AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Solistrand Series, 6, M3.5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity - 19J5008 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 6, M3.5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
19J5008
Ring Tongue Terminal, Solistrand Series, 6, M3.5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 19J5008
Ring Tongue Terminal, SOLISTRAND Series, 6, M3.5, 16 AWG, 1.42 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 6, M3.5, 16 AWG, 1.42 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
CONN RING CIRC 16-22AWG #6 CRIMP - 792-34105 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 16-22AWG #6 CRIMP
792-34105
CONN RING CIRC 16-22AWG #6 CRIMP 792-34105
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-34105 A0915-ND 1333840-34105 34105 26AC7086 19J5008 792-34105
Product Name Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, #6, 16Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 6, M3.5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity CONN RING CIRC 16-22AWG #6 CRIMP
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details