EDAC, Inc. Edgeboard Connectors 341-052-522-102

Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-052-522-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-052-522-102-ND
Edgeboard Connectors 151-341-052-522-102-ND
"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 52Pos, Th; Card Edge Connector Type Edac - 66AJ1656 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 52Pos, Th; Card Edge Connector Type Edac
66AJ1656
Card Edge Conn, Single, 52Pos, Th; Card Edge Connector Type Edac 66AJ1656
CARD EDGE CONN, SINGLE, 52POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 52POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-052-522-102-ND 66AJ1656
Product Name Edgeboard Connectors Card Edge Conn, Single, 52Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - A101766-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 2.49 mm (0.0980 inch)
View Details
3 suppliers
Turret Connectors - 36-1540-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-105-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details