EDAC, Inc. Edgeboard Connectors 341-057-500-102

Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-057-500-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-057-500-102-ND
Edgeboard Connectors 151-341-057-500-102-ND
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 57Pos, Lug; Card Edge Connector Type Edac - 65AJ6476 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 57Pos, Lug; Card Edge Connector Type Edac
65AJ6476
Card Edge Conn, Single, 57Pos, Lug; Card Edge Connector Type Edac 65AJ6476
CARD EDGE CONN, SINGLE, 57POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:57 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 57POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:57 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-057-500-102-ND 65AJ6476
Product Name Edgeboard Connectors Card Edge Conn, Single, 57Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 57 #
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10704000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Mounting Through Hole
View Details