EDAC, Inc. Edgeboard Connectors 341-056-520-202

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 341-056-520-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
341-056-520-202-ND
Edgeboard Connectors 341-056-520-202-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac - 85H5850 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac
85H5850
Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac 85H5850
CARD EDGE CONN, DUAL, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 56POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 341-056-520-202-ND 85H5850
Product Name Edgeboard Connectors Card Edge Conn, Dual, 56Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 56 #
Unlock Full Specs
to access all available technical data