EDAC, Inc. Edgeboard Connectors 341-052-520-201

Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-341-052-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-341-052-520-201-ND
Edgeboard Connectors 151-341-052-520-201-ND
"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac - 66AJ6224 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac
66AJ6224
Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac 66AJ6224
CARD EDGE CONN, DUAL, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 52POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:52 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-341-052-520-201-ND 66AJ6224
Product Name Edgeboard Connectors Card Edge Conn, Dual, 52Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 52 #
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 100147-9-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
View Details
2 suppliers
Polarized Nano Connectors - COTS - A79614-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCS-FL4G-D - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details