DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1800
1850
1900
1950
2000
2050
2100
2110
2120
2130
2140
2150
2155
2156
2157
2158
2159
2160
2161
2162
2163
2164
2165
2166
2167
2170
2180
2190
2200
2210
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 23 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 25 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 44 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 46 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 48 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 50 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 23 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 25 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 46 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 48 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 46POS 2.54MM | |
| Connector Header position |
| << Prev | Next >> |