ITT Cannon Rectangular Connector Housings TST03RA00

Description
"3 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1003-2475-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1003-2475-ND
Rectangular Connector Housings 1003-2475-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Connector, Housing, Receptacle, 3 Position; Product Range Itt Cannon - 41K1098 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 3 Position; Product Range Itt Cannon
41K1098
Connector, Housing, Receptacle, 3 Position; Product Range Itt Cannon 41K1098
CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 3 POSITION; Product Range:Trident TST Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:-; For Use With:Trident T2P or T3P Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-2475-ND 41K1098
Product Name Rectangular Connector Housings Connector, Housing, Receptacle, 3 Position; Product Range Itt Cannon
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details