"Connector Header Through Hole 9 position 0.200"" (5.08mm)"
192991-0322 SLIMLINE STRAIGHT PIN HEADER TIN SOLDER CONT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-2507-ND | 96AC7496 |
| Product Name | Headers, Male Pins | 192991-0322 Slimline Straight Pin Header Tin Solder Cont Rohs Compliant Itt Cannon |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |