"Connector Header Through Hole 6 position 0.200"" (5.08mm)"
CONN RECTANGULAR PIN 6 POS 5.08MM SLDR ST TH ROHS COMPLIANT: YES
CONN RECTANGULAR PIN 6 POS 508MM / ITT CANNON
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | TST06RB01Z-ND | 61AC2498 |
| Product Name | Headers, Male Pins | Conn Rectangular Pin 6 Pos 5.08Mm Sldr St Th Rohs Compliant Itt Cannon |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty |