DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1800
1850
1900
1950
2000
2050
2100
2110
2120
2130
2140
2150
2157
2158
2159
2160
2161
2162
2163
2164
2165
2166
2167
2168
2169
2170
2180
2190
2200
2210
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 33 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 35 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 36 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 62 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 64 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 66 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 68 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 70 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 72 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 74 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 76 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 78 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 80 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 31 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 33 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 35 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 38 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 64 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 66 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 68 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 70 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 72 position 0.100"" (2.54mm)" |
| << Prev | Next >> |