DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1800 1850 1900 1950 2000 2050 2100 2110 2120 2130 2140 2150 2153 2154 2155 2156 2157 2158 2159 2160 2161 2162 2163 2164 2165 2170 2180 2190 2200 2210 2212
Product Name Notes
".100"" SURFACE MOUNT TERMINAL STR"
"Connector Header Surface Mount 17 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 18 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 19 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 36 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 38 position 0.100"" (2.54mm)"
"Connector Header Surface Mount 40 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 17 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 19 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 38 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Right Angle; Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Surface Mount, Through Hole 54 position 0.100"" (2.54mm)"
CONN HEADER SMD 34POS 2.54MM
CONN HEADER SMD 40POS 2.54MM
Connector Header position

<< Prev Next >>