DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1800
1850
1900
1950
2000
2050
2100
2110
2120
2130
2140
2150
2151
2152
2153
2154
2155
2156
2157
2158
2159
2160
2161
2162
2163
2170
2180
2190
2200
2210
2212
| Product Name | Notes |
|---|---|
| ".100"" SURFACE MOUNT TERMINAL STR" | |
| "Connector Header Surface Mount 13 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 13 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD R/A 28POS 2.54MM |
| << Prev | Next >> |