"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
RECTANGULAR POWER CONNECTOR, HEADER, 4 POSITION; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1003-2505-ND | 26M4402 |
| Product Name | Headers, Male Pins | Rectangular Power Connector, Header, 4 Position; Connector Systems Itt Cannon |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |