DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1800
1850
1900
1950
2000
2050
2060
2070
2080
2090
2100
2110
2118
2119
2120
2121
2122
2123
2124
2125
2126
2127
2128
2129
2130
2140
2150
2160
2170
2180
2190
2200
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 15 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 25 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 60 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 15 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)" | |
| CONN HEADER SMD 30POS 1.27MM | |
| CONN HEADER SMD 40POS 1.27MM | |
| CONN HEADER SMD 50POS 1.27MM | |
| CONN HEADER SMD R/A 50POS 1.27MM | |
| CONN HEADER SMD R/A 60POS 1.27MM | |
| HIGH-RELIABILITY TIGER EYE TERMI |
| << Prev | Next >> |