Amphenol Corporation Audio Connectors TM1PB

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-1878-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1878-ND
Audio Connectors 889-1878-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-TM1PB
Electronic Connector 377-TM1PB
AMPHENOL TM1PB Phone Audio Connector, Plug, 6.35 mm, 2 Contacts, Cable Mount, Thermoplastic Body Product overview: TM1PB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM1PB can be used for catalog matching and distributor lookup.

AMPHENOL TM1PB Phone Audio Connector, Plug, 6.35 mm, 2 Contacts, Cable Mount, Thermoplastic Body Product overview: TM1PB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM1PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel - 23AC1173 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
23AC1173
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel 23AC1173
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

Supplier's Site
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 93X4669 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel
93X4669
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel 93X4669
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts RoHS Compliant: Yes

Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1878-ND 377-TM1PB 23AC1173 93X4669
Product Name Audio Connectors Electronic Connector Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6 - 70078484 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details