Amphenol Corporation Audio Connectors TM2PB

Description
AUD 1/4 PH STR MONO NI BLACK
Request a Quote Datasheet
Description
AUD 1/4 PH STR MONO NI BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel TM2PB - PEI-Genesis
Philadelphia, PA, United States
AUD 1/4 PH STR MONO NI BLACK

AUD 1/4 PH STR MONO NI BLACK

Buy Now
Audio Connectors - 889-1883-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1883-ND
Audio Connectors 889-1883-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-TM2PB
Electronic Connector 377-TM2PB
Phone Connectors 1/4" PHONE PLUG MONO BLK Product overview: TM2PB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM2PB can be used for catalog matching and distributor lookup.

Phone Connectors 1/4" PHONE PLUG MONO BLK Product overview: TM2PB from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM2PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol - 23AC1178 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
23AC1178
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol 23AC1178
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel TM2PB 889-1883-ND 377-TM2PB 23AC1178
Product Name Audio Connectors Electronic Connector Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products