Amphenol Sine Systems Audio Connectors TM2P-AU

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-TM2P-AU-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-TM2P-AU-ND
Audio Connectors 889-TM2P-AU-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-TM2P-AU
Electronic Connector 377-TM2P-AU
Phone Connectors 1/4" PHONE PLUG MONO GOLD CONT. Product overview: TM2P-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM2P-AU can be used for catalog matching and distributor lookup.

Phone Connectors 1/4" PHONE PLUG MONO GOLD CONT. Product overview: TM2P-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM2P-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Phone Mono Plug, 2Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel - 77AC3281 - Newark, An Avnet Company
Chicago, IL, United States
Phone Mono Plug, 2Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
77AC3281
Phone Mono Plug, 2Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel 77AC3281
PHONE MONO PLUG, 2POS, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

PHONE MONO PLUG, 2POS, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-TM2P-AU-ND 377-TM2P-AU 77AC3281
Product Name Audio Connectors Electronic Connector Phone Mono Plug, 2Pos, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 201T14LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details