Amphenol Corporation Audio Connectors TM1RJ

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Audio Connectors - 889-1881-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1881-ND
Audio Connectors 889-1881-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-TM1RJ
Electronic Connector 377-TM1RJ
Phone Connectors 1/4" MONO PHONE PLUG SATIN FINISH Product overview: TM1RJ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM1RJ can be used for catalog matching and distributor lookup.

Phone Connectors 1/4" MONO PHONE PLUG SATIN FINISH Product overview: TM1RJ from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM1RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol - 23AC1176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
23AC1176
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol 23AC1176
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TM1RJ 889-1881-ND 377-TM1RJ 23AC1176
Product Name Audio Connectors Electronic Connector Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
Din Rail, Channel - 2946-2002-2221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details