Amphenol Corporation Audio Connectors TM2P

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-1882-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1882-ND
Audio Connectors 889-1882-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Jack Plugs & Sockets - 2618003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2618003
Jack Plugs & Sockets 2618003
Amphenol Industrial TM2P Jack

Amphenol Industrial TM2P Jack

Supplier's Site
Jack Plugs & Sockets - 2618004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2618004
Jack Plugs & Sockets 2618004
Amphenol Industrial TM2P Jack

Amphenol Industrial TM2P Jack

Supplier's Site
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol - 23AC1177 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
23AC1177
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol 23AC1177
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1882-ND 2618003 23AC1177
Product Name Audio Connectors Jack Plugs & Sockets Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers