Amphenol Corporation Audio Connectors TM1RBJ

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-1880-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1880-ND
Audio Connectors 889-1880-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel - 23AC1175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
23AC1175
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel 23AC1175
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T SeriesRoHS Compliant: Yes

Supplier's Site
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 93X4670 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel
93X4670
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel 93X4670
Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts RoHS Compliant: Yes

Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1880-ND 23AC1175 93X4670
Product Name Audio Connectors Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel Phone Audio Connector, Plug, 2, Cable Mount, Thermoplastic Body, Nickel Plated Contacts Rohs Compliant Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 1924685 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details