Amphenol Sine Systems Audio Connectors TM1PB-AU

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-1879-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1879-ND
Audio Connectors 889-1879-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"

"6.35mm (0.250"", 1/4"") - Headphone Phone Plug Mono Connector Solder Cup"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-TM1PB-AU
Electronic Connector 377-TM1PB-AU
Phone Connectors 1/4" MONO PHONE PLUG BLACK W/ AU CONTACTS Product overview: TM1PB-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM1PB-AU can be used for catalog matching and distributor lookup.

Phone Connectors 1/4" MONO PHONE PLUG BLACK W/ AU CONTACTS Product overview: TM1PB-AU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-TM1PB-AU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel - 23AC1174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
23AC1174
Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel 23AC1174
CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T Series RoHS Compliant: Yes

CONNECTOR, MONO PLUG, 6.35MM, CABLE; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1879-ND 377-TM1PB-AU 23AC1174
Product Name Audio Connectors Electronic Connector Connector, Mono Plug, 6.35Mm, Cable; No. Of Contacts Amphenol Sine/tuchel
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Audio Connectors - 486-6563-ND - DigiKey
Specs
Connector Type Audio / Video; Phone Jack / Plug
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details