DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1650
1700
1750
1800
1850
1900
1920
1930
1940
1950
1960
1970
1980
1981
1982
1983
1984
1985
1986
1987
1988
1989
1990
1991
1992
2000
2010
2020
2030
2040
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| ".100"" POWERSTRIP/40 A SIGNAL/POW" | |
| "2 Position Header, Male Blades Connector Solder 0.250"" (6.35mm) Board Edge, Through Hole, Right Angle" | |
| "2 Position Header, Male Blades Connector Solder 0.250"" (6.35mm) Through Hole" | |
| "4 Position Header, Male Blades Connector Solder 0.250"" (6.35mm) Board Edge, Through Hole, Right Angle" | |
| "4 Position Receptacle, Female Blade Sockets Connector Solder 0.250"" (6.35mm) Through Hole" | |
| "6 Position Header, Male Blades Connector Solder 0.250"" (6.35mm) Through Hole" | |
| "6 Position Receptacle, Female Blade Sockets Connector Solder 0.250"" (6.35mm) Through Hole" | |
| "8 Position Header, Male Blades Connector Solder 0.250"" (6.35mm) Through Hole" | |
| "8 Position Receptacle, Female Blade Sockets Connector Solder 0.250"" (6.35mm) Through Hole" | |
| "Connector Header Through Hole 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 29 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 31 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 35 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 56 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 58 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 62 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 29 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 31 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 35 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 54 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 56 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 58 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 62 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)" | |
| 10 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 10 Position Circular Connector Receptacle, Male Pins Crimp | |
| 12 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 12 Position Circular Connector Receptacle, Male Pins Crimp | |
| 14 (12 + 2 Power) Position Receptacle Connector Through Hole Gold | |
| 14 Position Circular Connector Receptacle, Male Pins Crimp | |
| 16 (12 + 4 Power) Position Receptacle Connector Through Hole Gold | |
| 16 (12 + 4 Power) Position Receptacle Connector Through Hole, Right Angle Gold | |
| 19 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 2 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 2 Position Header, Male Blades Connector Solder Board Edge, Through Hole, Right Angle | |
| 2 Position Header, Male Blades Connector Solder Through Hole | |
| 20 (12 + 8 Power) Position Receptacle Connector Through Hole Gold | |
| 3 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 3 Position Circular Connector Receptacle, Male Pins Crimp | |
| 30 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 30 Position Circular Connector Receptacle, Male Pins Crimp | |
| 4 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Header, Male Blades Connector Solder Board Edge, Through Hole, Right Angle | |
| 4 Position Header, Male Blades Connector Solder Through Hole | |
| 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole | |
| 42 (40 + 2 Power) Position Receptacle Connector Through Hole Gold | |
| 42 (40 + 2 Power) Position Receptacle Connector Through Hole, Right Angle Gold | |
| 44 (40 + 4 Power) Position Receptacle Connector Through Hole Gold | |
| 44 (40 + 4 Power) Position Receptacle Connector Through Hole, Right Angle Tin | |
| 48 (40 + 8 Power) Position Receptacle Connector Through Hole Gold | |
| 5 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 5 Position Circular Connector Receptacle, Male Pins Crimp | |
| 6 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 7 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 8 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 8 Position Circular Connector Receptacle, Male Pins Crimp | |
| 8 Position Receptacle, Female Blade Sockets Connector Solder Through Hole | |
| BMA Pin Size 8 D38999 Contact fo | |
| BMA Socket Size 8 D38999 Contact | |
| BMB Pin Size 8 D38999 Contact fo | |
| BMB Socket Size 8 D38999 Contact | |
| BMZ Pin Size 8 D38999 Contact fo | |
| BMZ SOCKET SIZE 8 D38999 CONTACT | |
| BMZ SPRING LOADED SOCKET SIZE 8 | |
| Cable Assembly Boot, IP68, Weath | |
| Circular Plastic Push-Pull | |
| CONN HDR 2POS 6.35MM EDGE RA SLD | |
| CONN HDR 2POS 6.35MM PCB SLDR | |
| CONN HDR 4POS 6.35MM EDGE RA SLD | |
| CONN HDR 4POS 6.35MM PCB SLDR | |
| CONN HDR 4POS 6.35MM R/A SLDR | |
| CONN HDR 6POS 6.35MM EDGE RA SLD | |
| CONN HDR 6POS 6.35MM PCB SLDR | |
| CONN HDR 8POS 6.35MM EDGE RA SLD | |
| CONN HDR 8POS 6.35MM PCB SLDR | |
| CONN RCPT 2POS 6.35MM EDGE R/A | |
| CONN RCPT 2POS 6.35MM PCB SLDR | |
| CONN RCPT 2POS 6.35MM R/A SLDR | |
| CONN RCPT 4POS 6.35MM PCB SLDR | |
| CONN RCPT 4POS 6.35MM R/A SLDR | |
| CONN RCPT 6POS 6.35MM PCB SLDR | |
| CONN RCPT 6POS 6.35MM R/A SLDR | |
| Connector Header Through Hole 16 (12 + 4 Power) position | |
| Connector Header Through Hole 20 (12 + 8 Power) position | |
| Connector Header Through Hole 42 (40 + 2 Power) position | |
| Connector Header Through Hole 44 (40 + 4 Power) position | |
| Connector Header Through Hole, Right Angle 42 (40 + 2 Power) position | |
| LF 3-SLOT TRB PLUG 78 OHM TERMIN | |
| M39029 PIN SIZE 8 D38999 CONTACT | |
| M39029 SOCKET SIZE 8 D38999 CONT | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount Crimp | |
| SMPM Pin Size 12 D38999 Contact | |
| SMPS Pin Size 16 D38999 Contact | |
| SMPS Socket Size 16 D38999 Conta |
| << Prev | Next >> |