DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1650
1700
1750
1800
1850
1900
1930
1940
1950
1960
1970
1980
1982
1983
1984
1985
1986
1987
1988
1989
1990
1991
1992
1993
1994
2000
2010
2020
2030
2040
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| ".100"" TERMINAL STRIP, PRESS-FIT" | |
| "10 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "11 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "13 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "14 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "15 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "16 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "40 Position Female Connector Non Specified - Single Edge Gold 0.050"" (1.27mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 1 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Nut, Washer - 5/16""-32 For PJ-005A/B Silver" | |
| "Power Barrel Connector Jack 0.60mm ID (0.024""), 2.00mm OD (0.079"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 0.65mm ID (0.026""), 2.35mm OD (0.093"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") EIAJ-1 Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") EIAJ-1 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 0.80mm ID (0.031""), 5.00mm OD (0.197"") Panel Mount" | |
| "Power Barrel Connector Jack 0.90mm ID (0.035""), 3.20mm OD (0.126"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 0.90mm ID (0.035""), 3.20mm OD (0.126"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.30mm ID (0.130""), 5.500mm OD (0.217"") EIAJ-4 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.40mm OD (0.134"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.40mm OD (0.134"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.00mm ID (0.039""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.10mm ID (0.043""), 2.80mm OD (0.110"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.10mm ID (0.043""), 3.00mm OD (0.118"") Panel Mount" | |
| "Power Barrel Connector Jack 1.10mm ID (0.043""), 3.00mm OD (0.118"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.40mm OD (0.134"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.40mm OD (0.134"") Through Hole" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.40mm OD (0.134"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.30mm ID (0.051""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.35mm ID (0.053""), 3.50mm OD (0.138"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.35mm ID (0.053""), 3.50mm OD (0.138"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.40mm ID (0.055""), 4.30mm ID (0.169""), 6.50mm OD (0.256"") EIAJ-5 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.65mm ID (0.065""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") Board Cutout, Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") EIAJ-2 Panel Mount" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") EIAJ-2 Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") EIAJ-2 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.00mm OD (0.157"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.75mm OD (0.187"") EIAJ-3 Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.70mm ID (0.067""), 4.75mm OD (0.187"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 1.75mm ID (0.068""), 4.75mm OD (0.187"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 6.50mm OD (0.256"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle; Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"")" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Board Cutout, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 3.00mm ID (0.118""), 6.50mm OD (0.256"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 5.10mm ID (0.201""), 7.40mm OD (0.291"") Through Hole, Right Angle" | |
| "WLPLT 1G SGL REC W/1.4"" HOLE POL" | |
| "WLPLT 1GTEL/COAX.406""HOLE POLY M" | |
| "WLPLT 2G SGL REC W/2.15""HOLE POL" | |
| 1 Position Circular Connector Jack Solder | |
| 1.0 X 3.6 MM, 1.0 A, HORIZONTAL, | |
| 1.0 X 7.50 MM, 13 A, HORIZONTAL, | |
| 1.1 X 6 MM, 4.0 A, HORIZONTAL, T | |
| 1.3 X 3.6 MM, 1.0 A, HORIZONTAL, | |
| 1.3 X 3.8 MM, 5.0 A, HORIZONTAL, | |
| 1.4 X 7.0 MM, 5.0 A, PANEL MOUNT | |
| 1.65 X 5.4 MM, 3.0 A, VERTICAL, | |
| 1.65 X 5.9 MM, 5.0 A, PANEL MOUN | |
| 1.65 X 6.0 MM, 5.0 A, VERTICAL, | |
| 1.65 X 6.0 MM, 7.0 A, HORIZONTAL | |
| 10 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 14 Position Circular Connector Receptacle, Male Pins Crimp | |
| 16 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 19 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 2 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2.0 X 5.3 MM, 7.0 A, HORIZONTAL, | |
| 2.0 X 5.7 MM, 3.0 A, HORIZONTAL, | |
| 2.0 X 5.9 MM, 5.0 A, VERTICAL, P | |
| 2.0 X 6.0 MM, 5.0 A, VERTICAL, T | |
| 2.0 X 6.0 MM, 7.0 A, HORIZONTAL, | |
| 2.0 X 6.4 MM, 5.0 A, HORIZONTAL, | |
| 2.5 X 5.3 MM, 7.0 A, HORIZONTAL, | |
| 2.5 X 5.7 MM, 3.0 A, HORIZONTAL, | |
| 2.5 X 5.8 MM, 12 A, HORIZONTAL, | |
| 2.5 X 5.9 MM, 5.0 A, VERTICAL, P | |
| 2.5 X 6.0 MM, 5.0 A, VERTICAL, T | |
| 2.5 X 6.0 MM, 7.0 A, HORIZONTAL, | |
| 2.5 X 6.4 MM, 5.0 A, HORIZONTAL, | |
| 3 Position Circular Connector Receptacle, Male Pins Crimp | |
| 3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Solder | |
| 30 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 30 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 4 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 5 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 5 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 50 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 6 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 8 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| CABLE MOUNT RECEPTACLE CAT6 | |
| Circular Plastic Push-Pull | |
| CIRCULAR PUSH PULL CONNECTORS | |
| CONN PWR JACK 1.35 X 3.50MM SLDR | |
| Connector Cap (Cover) For Power Jack Black | |
| Connector Insulator For ePower Series | |
| Connector Nut For PJ-011A/B Silver | |
| Connector Polarizing Device (Key, Plug, Post) For | |
| Contact Spring Surface Mount | |
| Contact Spring Through Hole, Solder Cup | |
| Contact Spring Through Hole | |
| INLINE RECPT B SERIES USB 3.1 | |
| INLINE RECPT KSERIES USB 3.1 | |
| INLINE RECPT T SERIES USB 3.1 | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Pin Contact | |
| Position Terminal Block | |
| Power Barrel Connector Jack Through Hole, Right Angle | |
| POWER JACK, 0.8 X 5.0 X 7.5 X 9. | |
| Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp | |
| Terminal Butt Splice, Inline, Individual Openings Connector Screw 1/0-14 AWG to 8-14 AWG Clear | |
| Terminal Butt Splice, Inline, Individual Openings Connector Screw 2-14 AWG to 8-10 AWG Clear | |
| Terminal Butt Splice, Inline, Individual Openings Connector Screw 250MCM (kcmil)-10 AWG to 8-10 AWG Clear | |
| Terminal Butt Splice, Inline, Individual Openings Connector Screw 350MCM (kcmil)-10 AWG to 8-10 AWG Clear | |
| Terminal Butt Splice, Inline, Individual Openings Connector Screw 500MCM (kcmil)-6 AWG Clear | |
| WALLPLATE 1G BLANK BOX MOUNT POL | |
| WALLPLATE 1G DECORATOR POLY MID | |
| WALLPLATE 1G DUPLEX POLY MID WH | |
| WALLPLATE 1G TOGGLE POLY MID WH | |
| WALLPLATE 2G BLANK BOX MOUNT POL | |
| WALLPLATE 2G DECO SCREWLESS POLY | |
| WALLPLATE 2G DECORATOR POLY MID | |
| WALLPLATE 2G DUPLEX POLY MID WH | |
| WALLPLATE 2G TOGGLE POLY MID WH | |
| WALLPLATE 2G TOGGLE/DECO POLY MI | |
| WALLPLATE 3G DECORATOR POLY MID | |
| WALLPLATE 3G TOGGLE POLY MID WH | |
| WALLPLATE 4G DECORATOR POLY MID | |
| WALLPLATE 4G TOGGLE POLY MID WH | |
| WHITE SINGLE GANG SCREWLESS WALL |
| << Prev | Next >> |