DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1400
1450
1500
1550
1600
1650
1670
1680
1690
1700
1710
1720
1730
1731
1732
1733
1734
1735
1736
1737
1738
1739
1740
1741
1742
1750
1760
1770
1780
1790
1800
1850
1900
1950
2000
2050
2100
2207
| Product Name | Notes |
|---|---|
| ".050"" X .100"" FLEX STACK, FLEXIB" | |
| "100 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "48 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "50 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "50 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole" | |
| "90 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" | |
| "96 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole" |
| << Prev | Next >> |