TERM BLOCK PLUG 5POS 3.81MM
TERM BLK 5POS 3.81mm SCRW PLG
| DigiKey | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5239-EC381V-05P-ND | EC381V-05P |
| Product Name | Headers, Plugs and Sockets | DINK PCB Mount |
| Geometry | Straight; 180° |