SCHURTER Inc Power Entry Modules (PEM) EC12.1201.001

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4092-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4092-ND
Power Entry Modules (PEM) 486-4092-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Filtered Iec Module, C20, 20A/250V, Qc; Connector Type Schurter - 86H4291 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C20, 20A/250V, Qc; Connector Type Schurter
86H4291
Filtered Iec Module, C20, 20A/250V, Qc; Connector Type Schurter 86H4291
FILTERED IEC MODULE, C20, 20A/250V, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

FILTERED IEC MODULE, C20, 20A/250V, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4092-ND 86H4291
Product Name Power Entry Modules (PEM) Filtered Iec Module, C20, 20A/250V, Qc; Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products