SCHURTER Inc Power Entry Modules (PEM) EC12.1101.001

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1100-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1100-ND
Power Entry Modules (PEM) 486-1100-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1004238-EC12.1101.001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1004238-EC12.1101.001
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1004238-EC12.1101.001
Win Source Part Number: 1004238-EC12.1101.00 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: EC12 Number of Positions: 3 Current - UL: 20A Voltage - UL: 125VAC Features: Shielded Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C20 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 20 Filter Type: Filtered (EMI, RFI) - Commercial Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 33.90mm x 48.00mm Mounting Type: Panel Mount, Flange ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: SCHURTER Inc. Other Names: EC12.1101.001-ND,EC1 21101001,486-1100 Base Product Number: EC12.1101 Approval Agency: CQC, cURus, ENEC

Win Source Part Number: 1004238-EC12.1101.001
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: EC12
Number of Positions: 3
Current - UL: 20A
Voltage - UL: 125VAC
Features: Shielded
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C20
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 20
Filter Type: Filtered (EMI, RFI) - Commercial
Switch Features: Switch On-Off
Panel Cutout Dimensions: Rectangular - 33.90mm x 48.00mm
Mounting Type: Panel Mount, Flange
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Other Names: EC12.1101.001-ND,EC121101001,486-1100
Base Product Number: EC12.1101
Approval Agency: CQC, cURus, ENEC

Buy Now Datasheet
Power Entry Mod W/filter, C20, Plug, 20A; Connector Type Schurter - 02E2573 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/filter, C20, Plug, 20A; Connector Type Schurter
02E2573
Power Entry Mod W/filter, C20, Plug, 20A; Connector Type Schurter 02E2573
POWER ENTRY MOD W/FILTER, C20, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MOD W/FILTER, C20, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:125VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site
Ec12, Mounting Schurter - 29AC5148 - Newark, An Avnet Company
Chicago, IL, United States
Ec12, Mounting Schurter
29AC5148
Ec12, Mounting Schurter 29AC5148
EC12, MOUNTING: SCREW FRONT SIDE, FILTER: STANDARD VERSION, CAPACITOR: X2, 20 A, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, PREWIRED ROHS COMPLIANT: YES

EC12, MOUNTING: SCREW FRONT SIDE, FILTER: STANDARD VERSION, CAPACITOR: X2, 20 A, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, PREWIRED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1100-ND 1004238-EC12.1101.001 02E2573 29AC5148
Product Name Power Entry Modules (PEM) Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Mod W/filter, C20, Plug, 20A; Connector Type Schurter Ec12, Mounting Schurter
Mounting Panel Mount, Flange Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details