Dinkle Enterprise Headers, Plugs and Sockets EC381V-03P

Description
TERM BLOCK PLUG 3POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 5239-EC381V-03P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
5239-EC381V-03P-ND
Headers, Plugs and Sockets 5239-EC381V-03P-ND
TERM BLOCK PLUG 3POS 3.81MM

TERM BLOCK PLUG 3POS 3.81MM

Buy Now Datasheet
DINK PCB Mount - EC381V-03P - Galco Industrial Electronics
Madison Heights, MI, United States
DINK PCB Mount
EC381V-03P
DINK PCB Mount EC381V-03P
TERM BLK 3POS 3.81mm SCRW PLG

TERM BLK 3POS 3.81mm SCRW PLG

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 5239-EC381V-03P-ND EC381V-03P
Product Name Headers, Plugs and Sockets DINK PCB Mount
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Quick coupling plug - NPHS-S6-M-G38F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details