Win Source Part Number: 1381978-EC350V-02P
Category: Connectors, Interconnects>Termin
Series: EC350V
Type: Plug, Female Sockets
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 14A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 14-28 AWG
Wire Gauge or Range - mm2: 0.2-1.5mm²
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Dinkle Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 200 pcs
TERM BLOCK PLUG 2POS 3.50MM
TERM BLK 2POS 3.50MM SCRW PLG Product overview: EC350V-02P from Dinkle Corporation, USA is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-EC350V-02P can be used for catalog matching and distributor lookup.
TERM BLK 2POS 3.50mm SCRW PLG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1381978-EC350V-02P | 5239-EC350V-02P-ND | 370-EC350V-02P | EC350V-02P |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | Electronic Connector | DINK PCB Mount |
| Gender | Male / Plug |