SCHURTER Inc Power Entry Modules (PEM) EC12.2201.001

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4480-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4480-ND
Power Entry Modules (PEM) 486-4480-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Iec Power Connector, C20 Inlet, 16A; Iec Connector Type Schurter - 86H4293 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C20 Inlet, 16A; Iec Connector Type Schurter
86H4293
Iec Power Connector, C20 Inlet, 16A; Iec Connector Type Schurter 86H4293
IEC POWER CONNECTOR, C20 INLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:EC12 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C20 INLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:EC12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4480-ND 86H4293
Product Name Power Entry Modules (PEM) Iec Power Connector, C20 Inlet, 16A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug - FBS-SUB-9-GS-1X9POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details