Dinkle Enterprise Headers, Plugs and Sockets EC381V-02P

Description
TERM BLOCK PLUG 2POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 5239-EC381V-02P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
5239-EC381V-02P-ND
Headers, Plugs and Sockets 5239-EC381V-02P-ND
TERM BLOCK PLUG 2POS 3.81MM

TERM BLOCK PLUG 2POS 3.81MM

Buy Now Datasheet
DINK PCB Mount - EC381V-02P - Galco Industrial Electronics
Madison Heights, MI, United States
DINK PCB Mount
EC381V-02P
DINK PCB Mount EC381V-02P
TERM BLK 2POS 3.81mm SCRW PLG

TERM BLK 2POS 3.81mm SCRW PLG

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 5239-EC381V-02P-ND EC381V-02P
Product Name Headers, Plugs and Sockets DINK PCB Mount
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1105 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221Y26F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers