ABB AB
Plugs and Receptacles
DS1423MR000
Description
150A,NLT,3P4W,MG,3P4
80V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
150A,NLT,3P4W,MG,3P4
80V
Request a Quote
Email Supplier
Datasheet
Suppliers
150A Nlt 3P4W Mg 3P480V Abb - Thomas & Betts
46K5499
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-DS1423MR000-ND |
46K5499 |
|
Product Name
|
Plugs and Receptacles |
150A Nlt 3P4W Mg 3P480V Abb - Thomas & Betts |
|
Mounting
|
Panel Mount, Flange
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details