ABB AB Plugs and Receptacles DS2507MP000

Description
200A,PLG,4P5W,MG,507 ,3PY125V
Request a Quote Datasheet
Description
200A,PLG,4P5W,MG,507 ,3PY125V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-DS2507MP000-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-DS2507MP000-ND
Plugs and Receptacles 6308-DS2507MP000-ND
200A,PLG,4P5W,MG,507 ,3PY125V

200A,PLG,4P5W,MG,507,3PY125V

Buy Now Datasheet
200A Plg 4P5W Mg 507 3Py125V Abb - Thomas & Betts - 98H7414 - Newark, An Avnet Company
Chicago, IL, United States
200A Plg 4P5W Mg 507 3Py125V Abb - Thomas & Betts
98H7414
200A Plg 4P5W Mg 507 3Py125V Abb - Thomas & Betts 98H7414
200A PLG 4P5W MG 507 3PY125V

200A PLG 4P5W MG 507 3PY125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-DS2507MP000-ND 98H7414
Product Name Plugs and Receptacles 200A Plg 4P5W Mg 507 3Py125V Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details