ABB AB
Power Entry Connector Accessories
DS1CC
Description
100A,MG,CUP CAP
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
100A,MG,CUP CAP
Request a Quote
Email Supplier
Datasheet
Suppliers
100A Mg Cup Cap Abb - Thomas & Betts
98H7144
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-DS1CC-ND |
98H7144 |
|
Product Name
|
Power Entry Connector Accessories |
100A Mg Cup Cap Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details