Vicor Corporation Power Supplies Board Mount DCDC Converters - V300A48C500BL V300A48C500BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278915-V300A48C500B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 48V Efficiency: 89% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 10.42A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: V300A48C500 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278915-V300A48C500B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 48V Efficiency: 89% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 10.42A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: V300A48C500 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300A48C500BL
1278915-V300A48C500BL
Power Supplies Board Mount DCDC Converters - V300A48C500BL 1278915-V300A48C500BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278915-V300A48C500B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 48V Efficiency: 89% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.powerbox.com.au Manufacturer Package: Full Brick Current - Output (Maximum): 10.42A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: V300A48C500 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278915-V300A48C500BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 48V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.powerbox.com.au
Manufacturer Package: Full Brick
Current - Output (Maximum): 10.42A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: V300A48C500
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 500W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * * - V300A48C500BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * *
V300A48C500BL
CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * * V300A48C500BL
CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-1327-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1327-ND
DC DC Converters 1102-1327-ND
Isolated Module DC DC Converter 1 Output 48V 10.42A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 48V 10.42A 180V - 375V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - V300A48C500BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V300A48C500BL
Power Supplies - Board Mount - DC DC Converters V300A48C500BL
DC DC CONVERTER 48V 500W

DC DC CONVERTER 48V 500W

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1278915-V300A48C500BL V300A48C500BL 1102-1327-ND V300A48C500BL
Product Name Power Supplies Board Mount DCDC Converters - V300A48C500BL CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * * DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 10.42 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6915-ea-pub-11000-160-6u-wc-32134 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details