CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 24V 20.83A 180V - 375V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 798978-V300A24C500BL
Series: Maxi
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Features: OVP, UVLO
Package: Full Brick
Applications: ITE (Commercial)
Power (Watts): 500W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 89%
Family Name: V300A24C500B
Categories: Power Supplies - Board Mount
Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Input Voltage MIN: 180V
Voltage Input MAX: 375V
Current - Output (Maximum): 20.83A
Alternative Parts (Cross-Reference): VDZ460-D300-S24M; VDZ460-D300-S24MM; VDZ400-D300-S24M; VDZ400-D300-S24MM;
Introduction Date: February 07, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 24V 500W
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | V300A24C500BL | 1102-1320-ND | 798978-V300A24C500BL | V300A24C500BL |
| Product Name | CONVERTER MOD DC/DC 24V 500W Isolated 1 180V 375V 24V - - * 500W * * | DC DC Converters | Power Supplies Board Mount DCDC Converters - V300A24C500BL | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | |
| DC Output Current | 20.83 amps |