Vicor Corporation CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * V300A28T500B

Description
CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * - V300A28T500B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * *
V300A28T500B
CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * V300A28T500B
CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V300A28T500B-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V300A28T500B-ND
DC DC Converters V300A28T500B-ND
Isolated Module DC DC Converter 1 Output 28V 17.86A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 28V 17.86A 180V - 375V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300A28T500B
1278914-V300A28T500B
Power Supplies Board Mount DCDC Converters - V300A28T500B 1278914-V300A28T500B
Manufacturer: Vicor Corporation Win Source Part Number: 1278914-V300A28T500B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 17.86A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: V300A28T500 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278914-V300A28T500B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 17.86A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: V300A28T500
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 500W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V300A28T500B V300A28T500B-ND 1278914-V300A28T500B
Product Name CONVERTER MOD DC/DC 28V 500W Isolated 1 180V 375V 28V - - * 500W * * DC DC Converters Power Supplies Board Mount DCDC Converters - V300A28T500B
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1241931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details