Vicor Corporation CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * V28C24T100BL3

Description
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * - V28C24T100BL3 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * *
V28C24T100BL3
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * V28C24T100BL3
CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - V28C24T100BL3
1278909-V28C24T100BL3
Electronic Wholesale - V28C24T100BL3 1278909-V28C24T100BL3
Manufacturer: Vicor Corporation Win Source Part Number: 1278909-V28C24T100BL 3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 24V Efficiency: 82.3% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 4.17A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: V28C24T100 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 9V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278909-V28C24T100BL3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 24V
Efficiency: 82.3%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 4.17A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: V28C24T100
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 100W
Voltage - Input (Minimum): 9V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)

Buy Now
DC DC Converters - V28C24T100BL3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V28C24T100BL3-ND
DC DC Converters V28C24T100BL3-ND
Isolated Module DC DC Converter 1 Output 24V 4.17A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 4.17A 9V - 36V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number V28C24T100BL3 1278909-V28C24T100BL3 V28C24T100BL3-ND
Product Name CONVERTER MOD DC/DC 24V 100W Isolated 1 9V 36V 24V - - * 100W * * Electronic Wholesale - V28C24T100BL3 DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data