CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *
Isolated Module DC DC Converter 1 Output 48V 10.42A 180V - 375V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 1278916-V300A48M500B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 48V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.powerbox.com.au
Manufacturer Package: Full Brick
Current - Output (Maximum): 10.42A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: V300A48M500
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 500W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
DC DC CONVERTER 48V 500W
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | V300A48M500BL | V300A48M500BL-ND | 1278916-V300A48M500BL | V300A48M500BL |
| Product Name | CONVERTER MOD DC/DC 48V 500W Isolated 1 180V 375V 48V - - * 500W * * | DC DC Converters | Power Supplies Board Mount DCDC Converters - V300A48M500BL | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| DC Output Current | 10.42 amps |