Switch SPDT Through Hole, Right Angle
UP01DTBNLA04MICROSWI
Win Source Part Number: 1213770-UP01DTBNLA04
Category: Switches>Limit Switches
Series: UP01
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 5,000
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 1,000,000 Cycles
Operating Force: 50gf
Mechanical Life: 1,000,000 Cycles
Release Force: 8.000gf
Pretravel: 0.120" (3.0mm)
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.025" (0.6mm)
Operating Position: 0.312" (7.9mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 1825043-7;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC/DC)
HTSUS: 8536.50.9055
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: A109342,-UP01DTBNLA0
Base Product Number: UP01
SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | A109342-ND | 1111-UP01DTBNLA04-ND | 1213770-UP01DTBNLA04 | UP01DTBNLA04 |
| Product Name | Limit Switches | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Connections | PC Pin | |||
| Operating Temp | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | ||
| Maximum Current Rating | 0.1000 amps | 0.1000 amps |