| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z5112-ND | V-10-3A5 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | Solder Terminal; "Solder, Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -25 to 80 C (-13 to 176 F) |