Manufacturer: E-Switch
Win Source Part Number: 849266-TS0101F020P
Series: TS
Features: Switch
Package: Bulk
Family Name: TS0101
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
SWITCH SNAP ACTION SPDT 300MA 6V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | EG4934-ND | 849266-TS0101F020P | TS0101F020P |
| Product Name | Limit Switches | Snap Action, Limit Switches - TS0101F020P | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | PC Pin | ||
| Operating Temp | -25 to 85 C (-13 to 185 F) |