EDAC, Inc. Edgeboard Connectors 745-048-520-201

Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 745-048-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
745-048-520-201-ND
Edgeboard Connectors 745-048-520-201-ND
"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"48 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual, 48Pos, Press Fit; Card Edge Connector Type Edac - 73R7329 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 48Pos, Press Fit; Card Edge Connector Type Edac
73R7329
Card Edge Conn, Dual, 48Pos, Press Fit; Card Edge Connector Type Edac 73R7329
CARD EDGE CONN, DUAL, 48POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 48POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 745-048-520-201-ND 73R7329
Product Name Edgeboard Connectors Card Edge Conn, Dual, 48Pos, Press Fit; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1559-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
High Speed Pluggable IO Connectors & Cages - 1551920-2 - TE Connectivity
Specs
Termination Surface Mount
Current Rating 0.5 amps
View Details
11 suppliers
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details