EDAC, Inc. Edgeboard Connectors 745-046-520-201

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-745-046-520-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-745-046-520-201-ND
Edgeboard Connectors 151-745-046-520-201-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Conn, Dual, 46Pos, Press Fit; Card Edge Connector Type Edac - 97AJ5665 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 46Pos, Press Fit; Card Edge Connector Type Edac
97AJ5665
Card Edge Conn, Dual, 46Pos, Press Fit; Card Edge Connector Type Edac 97AJ5665
CARD EDGE CONN, DUAL, 46POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 46POS, PRESS FIT; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-745-046-520-201-ND 97AJ5665
Product Name Edgeboard Connectors Card Edge Conn, Dual, 46Pos, Press Fit; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 1519-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End, Hollow
View Details
2 suppliers
PCI Express - 10061913-103NLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details